RAF Electronic Hardware Spacers Inch 1129-6-N

Description
Spacers
Datasheet
Description
Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1129-6-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1129-6-N
Spacers Inch 1129-6-N
Spacers

Spacers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1129-6-N
Standoffs & Spacers 1129-6-N
Standoffs & Spacers 9/16 LNGTH 0.140 ID STD. ROUND SPACER

Standoffs & Spacers 9/16 LNGTH 0.140 ID STD. ROUND SPACER

Buy Now Datasheet
Spacer, Nylon, 6.35Mm X 14.3Mm; Spacer Type Raf Electronic Hardware - 27T8589 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Nylon, 6.35Mm X 14.3Mm; Spacer Type Raf Electronic Hardware
27T8589
Spacer, Nylon, 6.35Mm X 14.3Mm; Spacer Type Raf Electronic Hardware 27T8589
SPACER, NYLON, 6.35MM X 14.3MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:14.3mm; Product Range:-; Bore Size:3.556mm; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER, NYLON, 6.35MM X 14.3MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:14.3mm; Product Range:-; Bore Size:3.556mm; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1129-6-N 1129-6-N 27T8589
Product Name Spacers Inch Standoffs & Spacers Spacer, Nylon, 6.35Mm X 14.3Mm; Spacer Type Raf Electronic Hardware
Type & Shape Spacer Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 2652316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.2520 inch (6.4 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSO-3-5M3-8ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details