Standoffs & Spacers 1/2 LNGTH 0.115 ID STD. ROUND SPACER
SPACER, SS, 6.35MM X 12.7MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6.35mm; Inner Diameter:2.921mm; Overall Length:12.7mm; Product Range:-; Bore Size:2.921mm; Wire Diameter:6.35mm RoHS Compliant: Yes
| RAF Electronic Hardware | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 1128-4-SS | 1128-4-SS | 27T8578 |
| Product Name | Spacers Inch | Standoffs & Spacers | Spacer, Ss, 6.35Mm X 12.7Mm; Spacer Type Raf Electronic Hardware |
| Type & Shape | Spacer | Standoff | Round |