RAF Electronic Hardware Spacers Inch 1128-2-PH

Description
Spacers
Datasheet
Description
Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1128-2-PH - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1128-2-PH
Spacers Inch 1128-2-PH
Spacers

Spacers

Supplier's Site Datasheet
Spacer, Round, Phenolic, 12.7Mm; Spacer Material Raf Electronic Hardware - 48T8216 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Phenolic, 12.7Mm; Spacer Material Raf Electronic Hardware
48T8216
Spacer, Round, Phenolic, 12.7Mm; Spacer Material Raf Electronic Hardware 48T8216
SPACER, ROUND, PHENOLIC, 12.7MM; Spacer Material:Phenolic; Overall Length:12.7mm; Outer Diameter:6.35mm; Inner Diameter:2.29mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, PHENOLIC, 12.7MM; Spacer Material:Phenolic; Overall Length:12.7mm; Outer Diameter:6.35mm; Inner Diameter:2.29mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1128-2-PH 48T8216
Product Name Spacers Inch Spacer, Round, Phenolic, 12.7Mm; Spacer Material Raf Electronic Hardware
Type & Shape Spacer Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1026586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-3.5M3-25 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details