RAF Electronic Hardware Spacers Inch 1127-8-SS

Description
Spacers
Request a Quote Datasheet
Description
Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1127-8-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1127-8-SS
Spacers Inch 1127-8-SS
Spacers

Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-3604-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3604-ND
Board Spacers, Standoffs 1772-3604-ND
"Round Spacer Unthreaded Stainless Steel 0.438"" (11.11mm)"

"Round Spacer Unthreaded Stainless Steel 0.438"" (11.11mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1127-8-SS
Standoffs & Spacers 1127-8-SS
Standoffs & Spacers 7/16 LNGTH 0.166 ID STD. ROUND SPACER

Standoffs & Spacers 7/16 LNGTH 0.166 ID STD. ROUND SPACER

Buy Now Datasheet
Spacer, Ss, 6.35Mm X 11.125Mm; Spacer Type Raf Electronic Hardware - 27T8575 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Ss, 6.35Mm X 11.125Mm; Spacer Type Raf Electronic Hardware
27T8575
Spacer, Ss, 6.35Mm X 11.125Mm; Spacer Type Raf Electronic Hardware 27T8575
SPACER, SS, 6.35MM X 11.125MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6.35mm; Inner Diameter:4.216mm; Overall Length:11.125mm; Product Range:-; Bore Size:4.216mm; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER, SS, 6.35MM X 11.125MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6.35mm; Inner Diameter:4.216mm; Overall Length:11.125mm; Product Range:-; Bore Size:4.216mm; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1127-8-SS 1772-3604-ND 1127-8-SS 27T8575
Product Name Spacers Inch Board Spacers, Standoffs Standoffs & Spacers Spacer, Ss, 6.35Mm X 11.125Mm; Spacer Type Raf Electronic Hardware
Type & Shape Spacer Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Spacer - MF-92-500-24 - Southco
Specs
Type & Shape Spacer
Material Steel
View Details