RAF Electronic Hardware Spacers Inch 1125-6-N

Description
Spacers
Request a Quote Datasheet
Description
Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1125-6-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1125-6-N
Spacers Inch 1125-6-N
Spacers

Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1736-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1736-ND
Board Spacers, Standoffs 1772-1736-ND
"Round Spacer Unthreaded Nylon 0.313"" (7.95mm) 5/16"""

"Round Spacer Unthreaded Nylon 0.313"" (7.95mm) 5/16"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1125-6-N
Standoffs & Spacers 1125-6-N
Standoffs & Spacers 5/16 LNGTH 0.140 ID STD. ROUND SPACER

Standoffs & Spacers 5/16 LNGTH 0.140 ID STD. ROUND SPACER

Buy Now Datasheet
Spacer, Nylon, 6.35Mm X 7.95Mm; Spacer Type Raf Electronic Hardware - 27T8553 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Nylon, 6.35Mm X 7.95Mm; Spacer Type Raf Electronic Hardware
27T8553
Spacer, Nylon, 6.35Mm X 7.95Mm; Spacer Type Raf Electronic Hardware 27T8553
SPACER, NYLON, 6.35MM X 7.95MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:7.95mm; Product Range:-; Bore Size:3.556mm; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER, NYLON, 6.35MM X 7.95MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:7.95mm; Product Range:-; Bore Size:3.556mm; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1125-6-N 1772-1736-ND 1125-6-N 27T8553
Product Name Spacers Inch Board Spacers, Standoffs Standoffs & Spacers Spacer, Nylon, 6.35Mm X 7.95Mm; Spacer Type Raf Electronic Hardware
Type & Shape Spacer Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1026384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.2362 inch (6 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-632-30ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers