RAF Electronic Hardware Spacers Inch 1124-8-SS

Description
Spacers
Request a Quote Datasheet
Description
Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1124-8-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1124-8-SS
Spacers Inch 1124-8-SS
Spacers

Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2380-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2380-ND
Board Spacers, Standoffs 1772-2380-ND
"Round Spacer Unthreaded Stainless Steel 0.250"" (6.35mm) 1/4"""

"Round Spacer Unthreaded Stainless Steel 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Spacer, Ss, 6.35Mm X 6.35Mm; Spacer Type Raf Electronic Hardware - 27T8548 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Ss, 6.35Mm X 6.35Mm; Spacer Type Raf Electronic Hardware
27T8548
Spacer, Ss, 6.35Mm X 6.35Mm; Spacer Type Raf Electronic Hardware 27T8548
SPACER, SS, 6.35MM X 6.35MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6.35mm; Inner Diameter:4.216mm; Overall Length:6.35mm; Product Range:-; Bore Size:4.216mm; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER, SS, 6.35MM X 6.35MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6.35mm; Inner Diameter:4.216mm; Overall Length:6.35mm; Product Range:-; Bore Size:4.216mm; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1124-8-SS
Standoffs & Spacers 1124-8-SS
Standoffs & Spacers 1/4 LNGTH 0.166 ID STD. ROUND SPACER

Standoffs & Spacers 1/4 LNGTH 0.166 ID STD. ROUND SPACER

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1124-8-SS 1772-2380-ND 27T8548 1124-8-SS
Product Name Spacers Inch Board Spacers, Standoffs Spacer, Ss, 6.35Mm X 6.35Mm; Spacer Type Raf Electronic Hardware Standoffs & Spacers
Type & Shape Spacer Spacer; Round Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 1022332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
1/2
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.5000 inch (12.7 mm)
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details