RAF Electronic Hardware Spacers Inch 1124-6-N

Description
Spacers
Request a Quote Datasheet
Description
Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1124-6-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1124-6-N
Spacers Inch 1124-6-N
Spacers

Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2020-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2020-ND
Board Spacers, Standoffs 1772-2020-ND
"Round Spacer Unthreaded Nylon 0.250"" (6.35mm) 1/4"""

"Round Spacer Unthreaded Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Spacer, Nylon, 6.35Mm X 6.35Mm; Spacer Type Raf Electronic Hardware - 27T8544 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Nylon, 6.35Mm X 6.35Mm; Spacer Type Raf Electronic Hardware
27T8544
Spacer, Nylon, 6.35Mm X 6.35Mm; Spacer Type Raf Electronic Hardware 27T8544
SPACER, NYLON, 6.35MM X 6.35MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:6.35mm; Product Range:-; Bore Size:3.556mm; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER, NYLON, 6.35MM X 6.35MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:6.35mm; Product Range:-; Bore Size:3.556mm; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1124-6-N
Standoffs & Spacers 1124-6-N
Standoffs & Spacers 1/4 LNGTH 0.140 ID STD. ROUND SPACER

Standoffs & Spacers 1/4 LNGTH 0.140 ID STD. ROUND SPACER

Buy Now Datasheet
SPACER; ROUND; NYLON;1/4 INCH LENGTH; 1/4 IN OD; #6 CLEAR HOLE - 70006490 - Allied Electronics, Inc.
Fort Worth, TX, USA
SPACER; ROUND; NYLON;1/4 INCH LENGTH; 1/4 IN OD; #6 CLEAR HOLE
70006490
SPACER; ROUND; NYLON;1/4 INCH LENGTH; 1/4 IN OD; #6 CLEAR HOLE 70006490
Used for printed circuit board mounting and other applications requiring close control of dimensions, these spacers offer a wide variety of outside dimensions and lengths. In addition to standard models, swage configurations are available to accommodate circuit boards with thickness from 1⁄32 to 1⁄4 inch.

Used for printed circuit board mounting and other applications requiring close control of dimensions, these spacers offer a wide variety of outside dimensions and lengths. In addition to standard models, swage configurations are available to accommodate circuit boards with thickness from 1⁄32 to 1⁄4 inch.

Supplier's Site

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1124-6-N 1772-2020-ND 27T8544 1124-6-N 70006490
Product Name Spacers Inch Board Spacers, Standoffs Spacer, Nylon, 6.35Mm X 6.35Mm; Spacer Type Raf Electronic Hardware Standoffs & Spacers SPACER; ROUND; NYLON;1/4 INCH LENGTH; 1/4 IN OD; #6 CLEAR HOLE
Type & Shape Spacer Spacer; Round Round Standoff Spacer; Round
Unlock Full Specs
to access all available technical data

Similar Products

Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details