"Round Spacer Unthreaded Nylon 0.188"" (4.78mm) 3/16"""
SPACER, NYLON, 6.35MM X 4.776MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:4.775mm; Product Range:-; Bore Size:3.556mm; Wire Diameter:6.35mm RoHS Compliant: Yes
Standoffs & Spacers 3/16 LNGTH 0.140 ID STD. ROUND SPACER
| RAF Electronic Hardware | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 1123-6-N | 1772-1907-ND | 27T8535 | 1123-6-N |
| Product Name | Spacers Inch | Board Spacers, Standoffs | Spacer, Nylon, 6.35Mm X 4.776Mm; Spacer Type Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Spacer | Spacer; Round | Round | Standoff |