RAF Electronic Hardware Spacers Inch 1122-6-SS

Description
Spacers
Request a Quote Datasheet
Description
Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1122-6-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1122-6-SS
Spacers Inch 1122-6-SS
Spacers

Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-3758-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3758-ND
Board Spacers, Standoffs 1772-3758-ND
"Round Spacer Unthreaded Stainless Steel 0.125"" (3.18mm) 1/8"""

"Round Spacer Unthreaded Stainless Steel 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Spacer, Ss, 6.35Mm X 3.175Mm; Spacer Type Raf Electronic Hardware - 27T8527 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Ss, 6.35Mm X 3.175Mm; Spacer Type Raf Electronic Hardware
27T8527
Spacer, Ss, 6.35Mm X 3.175Mm; Spacer Type Raf Electronic Hardware 27T8527
SPACER, SS, 6.35MM X 3.175MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:3.175mm; Product Range:-; Bore Size:3.556mm; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER, SS, 6.35MM X 3.175MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:3.175mm; Product Range:-; Bore Size:3.556mm; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1122-6-SS
Standoffs & Spacers 1122-6-SS
Standoffs & Spacers 1/8 LNGTH 0.140 ID STD. ROUND SPACER

Standoffs & Spacers 1/8 LNGTH 0.140 ID STD. ROUND SPACER

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1122-6-SS 1772-3758-ND 27T8527 1122-6-SS
Product Name Spacers Inch Board Spacers, Standoffs Spacer, Ss, 6.35Mm X 3.175Mm; Spacer Type Raf Electronic Hardware Standoffs & Spacers
Type & Shape Spacer Spacer; Round Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Stainless Steel Standoffs - BSO4-632-24NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Secure Spacer for 10mm  Door Thickness, Black - MG-92-100-50 - Southco
Specs
Type & Shape Spacer
Material StainlessSteel
View Details
2 suppliers