RAF Electronic Hardware Spacers Inch 1122-2-SS

Description
Spacers
Request a Quote Datasheet
Description
Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1122-2-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1122-2-SS
Spacers Inch 1122-2-SS
Spacers

Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1122-2-SS-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1122-2-SS-ND
Board Spacers, Standoffs 1772-1122-2-SS-ND
"Round Spacer Unthreaded Stainless Steel 0.125"" (3.18mm) 1/8"""

"Round Spacer Unthreaded Stainless Steel 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1122-2-SS 1772-1122-2-SS-ND
Product Name Spacers Inch Board Spacers, Standoffs
Type & Shape Spacer Spacer; Round
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Spacers - 2652192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.2520 inch (6.4 mm)
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details