Century Spring Corp. Compression Springs 11205

Description
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
Datasheet
Description
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Springs - 11205 - Century Spring Corp.
Commerce, CA, United States
Compression Springs
11205
Compression Springs 11205
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.

Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Compression Springs
Product Number 11205
Product Name Compression Springs
Material Stainless Steel
End Configuration Closed (squared) ends
Coil Shape Straight
Spring Pitch Constant Pitch
Base Unit System English Design; Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Single-Layer Wave Ring - LR-0700-N - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Inner Diameter 7 inch (178 mm)
View Details
Compression Springs - 821352 - RS Components, Ltd.
Specs
Outer Diameter 0.2677 inch (6.8 mm)
Wire diameter 0.0197 inch (0.5000 mm)
Free length 2.56 inch (65 mm)
View Details
Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details
0.24
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details