The 1118T-2-SS Spacer is constructed from stainless steel and features a round shape. It has an outer diameter of 3/16 inch and a length of 27/32 inch (0.84375 inches). The hole clearance is specified as 0.09 inches with a tolerance of +0.010/-0.010. This product is RoHS compliant and does not have any plating finish.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 1118T-2-SS |
| Product Name | Spacers Inch |
| Type & Shape | Spacer |