RAF Electronic Hardware Spacers Inch 1113-4-N

Description
Spacers
Request a Quote Datasheet
Description
Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1113-4-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1113-4-N
Spacers Inch 1113-4-N
Spacers

Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1341-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1341-ND
Board Spacers, Standoffs 1772-1341-ND
"Round Spacer Unthreaded Nylon 0.500"" (12.70mm) 1/2"""

"Round Spacer Unthreaded Nylon 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Spacer, Nylon, 4.776Mm X 12.7Mm; Spacer Type Raf Electronic Hardware - 27T8520 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Nylon, 4.776Mm X 12.7Mm; Spacer Type Raf Electronic Hardware
27T8520
Spacer, Nylon, 4.776Mm X 12.7Mm; Spacer Type Raf Electronic Hardware 27T8520
SPACER, NYLON, 4.776MM X 12.7MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:4.775mm; Inner Diameter:2.921mm; Overall Length:12.7mm; Product Range:-; Bore Size:2.921mm; Wire Diameter:4.776mm RoHS Compliant: Yes

SPACER, NYLON, 4.776MM X 12.7MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:4.775mm; Inner Diameter:2.921mm; Overall Length:12.7mm; Product Range:-; Bore Size:2.921mm; Wire Diameter:4.776mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1113-4-N
Standoffs & Spacers 1113-4-N
Standoffs & Spacers 1/2 LNGTH 0.115 ID SCRW SZ 4 RND SPACER

Standoffs & Spacers 1/2 LNGTH 0.115 ID SCRW SZ 4 RND SPACER

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1113-4-N 1772-1341-ND 27T8520 1113-4-N
Product Name Spacers Inch Board Spacers, Standoffs Spacer, Nylon, 4.776Mm X 12.7Mm; Spacer Type Raf Electronic Hardware Standoffs & Spacers
Type & Shape Spacer Spacer; Round Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details