RAF Electronic Hardware Spacers Inch 1112-4-SS

Description
Spacers
Request a Quote Datasheet
Description
Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1112-4-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1112-4-SS
Spacers Inch 1112-4-SS
Spacers

Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1112-4-SS-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1112-4-SS-ND
Board Spacers, Standoffs 1772-1112-4-SS-ND
"Round Spacer Unthreaded Stainless Steel 0.438"" (11.11mm)"

"Round Spacer Unthreaded Stainless Steel 0.438"" (11.11mm)"

Buy Now Datasheet
Spacer, Ss, 4.776Mm X 11.125Mm; Spacer Type Raf Electronic Hardware - 27T8515 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Ss, 4.776Mm X 11.125Mm; Spacer Type Raf Electronic Hardware
27T8515
Spacer, Ss, 4.776Mm X 11.125Mm; Spacer Type Raf Electronic Hardware 27T8515
SPACER, SS, 4.776MM X 11.125MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:4.775mm; Inner Diameter:2.921mm; Overall Length:11.125mm; Product Range:-; Bore Size:2.921mm; Wire Diameter:4.776mm RoHS Compliant: Yes

SPACER, SS, 4.776MM X 11.125MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:4.775mm; Inner Diameter:2.921mm; Overall Length:11.125mm; Product Range:-; Bore Size:2.921mm; Wire Diameter:4.776mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1112-4-SS
Standoffs & Spacers 1112-4-SS
Standoffs & Spacers 7/16 LNGTH 0.115 ID SCRW SZ 4 RND SPACER

Standoffs & Spacers 7/16 LNGTH 0.115 ID SCRW SZ 4 RND SPACER

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1112-4-SS 1772-1112-4-SS-ND 27T8515 1112-4-SS
Product Name Spacers Inch Board Spacers, Standoffs Spacer, Ss, 4.776Mm X 11.125Mm; Spacer Type Raf Electronic Hardware Standoffs & Spacers
Type & Shape Spacer Spacer; Round Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details