Standoffs & Spacers 3/8 LNGTH 0.09 ID SCRW SZ 2 RND SPACER
SPACER, SS, 4.776MM X 9.525MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:4.775mm; Inner Diameter:2.286mm; Overall Length:9.525mm; Product Range:-; Bore Size:2.286mm; Wire Diameter:4.776mm RoHS Compliant: Yes
| RAF Electronic Hardware | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 1111-2-SS | 1111-2-SS | 27T8506 |
| Product Name | Spacers Inch | Standoffs & Spacers | Spacer, Ss, 4.776Mm X 9.525Mm; Spacer Type Raf Electronic Hardware |
| Type & Shape | Spacer | Standoff | Round |