RAF Electronic Hardware Spacers Inch 1111-2-N

Description
Spacers
Datasheet
Description
Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1111-2-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1111-2-N
Spacers Inch 1111-2-N
Spacers

Spacers

Supplier's Site Datasheet
Spacer, Nylon 4.776Mm X 9.525Mm; Spacer Type Raf Electronic Hardware - 27T8505 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Nylon 4.776Mm X 9.525Mm; Spacer Type Raf Electronic Hardware
27T8505
Spacer, Nylon 4.776Mm X 9.525Mm; Spacer Type Raf Electronic Hardware 27T8505
SPACER, NYLON 4.776MM X 9.525MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:4.775mm; Inner Diameter:2.286mm; Overall Length:9.525mm; Product Range:-; Bore Size:2.286mm; Wire Diameter:4.776mm RoHS Compliant: Yes

SPACER, NYLON 4.776MM X 9.525MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:4.775mm; Inner Diameter:2.286mm; Overall Length:9.525mm; Product Range:-; Bore Size:2.286mm; Wire Diameter:4.776mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1111-2-N
Standoffs & Spacers 1111-2-N
Standoffs & Spacers 3/8 LNGTH 0.09 ID SCRW SZ 2 RND SPACER

Standoffs & Spacers 3/8 LNGTH 0.09 ID SCRW SZ 2 RND SPACER

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1111-2-N 27T8505 1111-2-N
Product Name Spacers Inch Spacer, Nylon 4.776Mm X 9.525Mm; Spacer Type Raf Electronic Hardware Standoffs & Spacers
Type & Shape Spacer Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Standoffs - 1026520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.2362 inch (6 mm)
View Details
Steel Standoffs - BSO-024-30ZI - bisco industries
Specs
Type & Shape Standoff
View Details