RAF Electronic Hardware Spacer, Al, 0.188Mm X 0.313Mm; Spacer Type Raf Electronic Hardware 1110-4-AL-7

Description
SPACER, AL, 0.188MM X 0.313MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:4.775mm; Inner Diameter:2.921mm; Overall Length:7.95mm; Product Range:-; Bore Size:0.115mm; External Width:0.188mm RoHS Compliant: Yes
Datasheet
Description
SPACER, AL, 0.188MM X 0.313MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:4.775mm; Inner Diameter:2.921mm; Overall Length:7.95mm; Product Range:-; Bore Size:0.115mm; External Width:0.188mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Al, 0.188Mm X 0.313Mm; Spacer Type Raf Electronic Hardware - 27T8501 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Al, 0.188Mm X 0.313Mm; Spacer Type Raf Electronic Hardware
27T8501
Spacer, Al, 0.188Mm X 0.313Mm; Spacer Type Raf Electronic Hardware 27T8501
SPACER, AL, 0.188MM X 0.313MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:4.775mm; Inner Diameter:2.921mm; Overall Length:7.95mm; Product Range:-; Bore Size:0.115mm; External Width:0.188mm RoHS Compliant: Yes

SPACER, AL, 0.188MM X 0.313MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:4.775mm; Inner Diameter:2.921mm; Overall Length:7.95mm; Product Range:-; Bore Size:0.115mm; External Width:0.188mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1110-4-AL-7
Standoffs & Spacers 1110-4-AL-7
Standoffs & Spacers 5/16 LNGTH 0.116 ID SCRW SZ 4 RND SPACER

Standoffs & Spacers 5/16 LNGTH 0.116 ID SCRW SZ 4 RND SPACER

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 27T8501 1110-4-AL-7
Product Name Spacer, Al, 0.188Mm X 0.313Mm; Spacer Type Raf Electronic Hardware Standoffs & Spacers
Type & Shape Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red Long - 1399G2 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details