Standoffs & Spacers 1/4 LNGTH 0.116 ID SCRW SZ 4 RND SPACER
SPACER ALUMINIUM 0.188Mm x 0.25MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:4.775mm; Inner Diameter:2.921mm; Overall Length:6.35mm; Product Range:-; Bore Size:0.115mm; External Width:0.188mm RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 1109-4-AL-7 | 27T8495 |
| Product Name | Standoffs & Spacers | Spacer Aluminium 0.188Mm X 0.25Mm; Spacer Type Raf Electronic Hardware |
| Type & Shape | Standoff | Round |