RAF Electronic Hardware Spacers Inch 1108-4-PH

Description
Spacers
Datasheet
Description
Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1108-4-PH - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1108-4-PH
Spacers Inch 1108-4-PH
Spacers

Spacers

Supplier's Site Datasheet
Spacer, Round, Phenolic, 4.76Mm; Spacer Material Raf Electronic Hardware - 82T9948 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Phenolic, 4.76Mm; Spacer Material Raf Electronic Hardware
82T9948
Spacer, Round, Phenolic, 4.76Mm; Spacer Material Raf Electronic Hardware 82T9948
SPACER, ROUND, PHENOLIC, 4.76MM; Spacer Material:Phenolic; Overall Length:4.76mm; Outer Diameter:4.76mm; Inner Diameter:2.92mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, PHENOLIC, 4.76MM; Spacer Material:Phenolic; Overall Length:4.76mm; Outer Diameter:4.76mm; Inner Diameter:2.92mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1108-4-PH 82T9948
Product Name Spacers Inch Spacer, Round, Phenolic, 4.76Mm; Spacer Material Raf Electronic Hardware
Type & Shape Spacer Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 2023308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.5000 inch (12.7 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-8632-28NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details