RAF Electronic Hardware Spacers Inch 1102-2-N

Description
Spacers
Datasheet
Description
Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1102-2-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1102-2-N
Spacers Inch 1102-2-N
Spacers

Spacers

Supplier's Site Datasheet
Spacer, Round, Nylon, 6.35Mm; Spacer Material Raf Electronic Hardware - 64X9502 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 6.35Mm; Spacer Material Raf Electronic Hardware
64X9502
Spacer, Round, Nylon, 6.35Mm; Spacer Material Raf Electronic Hardware 64X9502
SPACER, ROUND, NYLON, 6.35MM; Spacer Material:Nylon (Polyamide); Overall Length:6.35mm; Outer Diameter:3.18mm; Inner Diameter:2.29mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, NYLON, 6.35MM; Spacer Material:Nylon (Polyamide); Overall Length:6.35mm; Outer Diameter:3.18mm; Inner Diameter:2.29mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1102-2-N 64X9502
Product Name Spacers Inch Spacer, Round, Nylon, 6.35Mm; Spacer Material Raf Electronic Hardware
Type & Shape Spacer Round
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 303748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
1/4 x 1/2 Length Round Phenolic Spacer - 1492 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-3.5M3-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details