RAF Electronic Hardware Spacers Inch 1101-2-N

Description
Spacers
Request a Quote Datasheet
Description
Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1101-2-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1101-2-N
Spacers Inch 1101-2-N
Spacers

Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-3162-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3162-ND
Board Spacers, Standoffs 1772-3162-ND
"Round Spacer Unthreaded Nylon 0.188"" (4.78mm) 3/16"""

"Round Spacer Unthreaded Nylon 0.188"" (4.78mm) 3/16"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1101-2-N
Standoffs & Spacers 1101-2-N
Standoffs & Spacers 1/8 Rd X 3/16 X .090 ID Round Spacer

Standoffs & Spacers 1/8 Rd X 3/16 X .090 ID Round Spacer

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1101-2-N 1772-3162-ND 1101-2-N
Product Name Spacers Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details