The Century Spring Corp. compression spring with part number 10435 has a free length of 4.06 inches (103.2 mm) and an outer diameter of 0.184 inches (4.7 mm). It is made from spring steel and features a closed end design. The spring has a rate of 7.9 lbs/in (1.4 N/mm) and a suggested maximum deflection of 1.2 inches (31 mm). The maximum load capacity is 9.6 lbs (43 N) with a solid length of 1.93 inches (48.9 mm). This spring is suitable for applications requiring resistance to compressive forces and energy storage.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
| Century Spring Corp. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | 10435 |
| Product Name | Compression Springs |
| End Configuration | Ground ends; Closed (squared) ends |
| Coil Shape | Straight |
| Spring Pitch | Constant Pitch |
| Base Unit System | English Design; Metric Design |
| Outer Diameter | 0.2660 inch (6.76 mm) |