RAF Electronic Hardware Captive Panel Screws Style5 0934-SS

Description
Captive Panel Screws - Style 5
Description
Captive Panel Screws - Style 5
Datasheet
Datasheet Summary
Powered by GS/AI

Captive Panel Screws Style 5, part number 0934-SS, are constructed from stainless steel, ensuring durability and resistance to corrosion. The screws have a length of 1 inch, measured from under the head, and feature a thread size of 8-32. The head diameter is 0.312 inches, with a head length of 0.139 inches. The shank length is 41/64 inches, and the overall length tolerance is ±0.015 inches. These screws are RoHS compliant and do not have any plating finish. This product is suitable for applications requiring secure fastening with a captive design.

Datasheet Summary
Powered by GS/AI

Captive Panel Screws Style 5, part number 0934-SS, are constructed from stainless steel, ensuring durability and resistance to corrosion. The screws have a length of 1 inch, measured from under the head, and feature a thread size of 8-32. The head diameter is 0.312 inches, with a head length of 0.139 inches. The shank length is 41/64 inches, and the overall length tolerance is ±0.015 inches. These screws are RoHS compliant and do not have any plating finish. This product is suitable for applications requiring secure fastening with a captive design.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screws Style5 - 0934-SS - RAF Electronic Hardware
Seymour, CT, United States
Captive Panel Screws Style5
0934-SS
Captive Panel Screws Style5 0934-SS
Captive Panel Screws - Style 5

Captive Panel Screws - Style 5

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Captive Fasteners
Product Number 0934-SS
Product Name Captive Panel Screws Style5
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified - ITEM-19621 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Self-Clinching Captive Studs - 827344 - RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Studs
Panel Thickness 0.0394 inch (1 mm)
Hole Size 0.1181 inch (3 mm)
View Details
Captive Screw 8-32 x .656
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.6560 inch (16.66 mm)
Material Stainless Steel
View Details
Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details