RAF Electronic Hardware Captive Panel Screws Style4 0870-B

Description
Captive Panel Screws - Style 4
Description
Captive Panel Screws - Style 4
Datasheet
Datasheet Summary
Powered by GS/AI

Captive Panel Screws Style 4, part number 0870-B, are constructed from brass and measure 1-1/8 inches in length from under the head. They feature a thread size of 10-24 and a head diameter of 5/16 inches. The screws are RoHS compliant and do not have any plating finish. Additional dimensions include a head length of 0.18 inches, a total length of 9/32 inches, and a shank diameter of 0.083 inches. These specifications make them suitable for applications requiring secure fastening with a captive design.

Datasheet Summary
Powered by GS/AI

Captive Panel Screws Style 4, part number 0870-B, are constructed from brass and measure 1-1/8 inches in length from under the head. They feature a thread size of 10-24 and a head diameter of 5/16 inches. The screws are RoHS compliant and do not have any plating finish. Additional dimensions include a head length of 0.18 inches, a total length of 9/32 inches, and a shank diameter of 0.083 inches. These specifications make them suitable for applications requiring secure fastening with a captive design.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screws Style4 - 0870-B - RAF Electronic Hardware
Seymour, CT, United States
Captive Panel Screws Style4
0870-B
Captive Panel Screws Style4 0870-B
Captive Panel Screws - Style 4

Captive Panel Screws - Style 4

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Captive Fasteners
Product Number 0870-B
Product Name Captive Panel Screws Style4
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - 12-11021-12 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Nuts - 525155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Nuts
Panel Thickness 0.0354 to 0.0787 inch (0.9000 to 2 mm)
Fastener Length 0.5000 inch (12.7 mm)
View Details
Thumb Screw -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7188 inch (18.26 mm)
Material Brass
View Details
Captive Screw 4-40 x .531
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.5310 inch (13.49 mm)
Material Stainless Steel
View Details