RAF Electronic Hardware Captive Panel Screws Style4 0831-SS

Description
Captive Panel Screws - Style 4
Datasheet
Description
Captive Panel Screws - Style 4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screws Style4 - 0831-SS - RAF Electronic Hardware
Seymour, CT, United States
Captive Panel Screws Style4
0831-SS
Captive Panel Screws Style4 0831-SS
Captive Panel Screws - Style 4

Captive Panel Screws - Style 4

Supplier's Site Datasheet
Captive Panel Screw, Ss, 3/8, 6-32; Screw Head Style Raf Electronic Hardware - 66W7678 - Newark, An Avnet Company
Chicago, IL, United States
Captive Panel Screw, Ss, 3/8, 6-32; Screw Head Style Raf Electronic Hardware
66W7678
Captive Panel Screw, Ss, 3/8, 6-32; Screw Head Style Raf Electronic Hardware 66W7678
CAPTIVE PANEL SCREW, SS, 3/8", 6-32; Screw Head Style:Pan Head Slotted; Thread Size - Metric:-; Thread Size - Imperial:6-32; Screw Length:3.97mm; Fastener Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

CAPTIVE PANEL SCREW, SS, 3/8", 6-32; Screw Head Style:Pan Head Slotted; Thread Size - Metric:-; Thread Size - Imperial:6-32; Screw Length:3.97mm; Fastener Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Captive Fasteners Captive Fasteners
Product Number 0831-SS 66W7678
Product Name Captive Panel Screws Style4 Captive Panel Screw, Ss, 3/8, 6-32; Screw Head Style Raf Electronic Hardware
Captive Fastener Class / Type Captive Screws Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screw 4-40 Thread - 8708 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.6250 inch (15.87 mm)
Material Stainless Steel
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details
Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Self-Clinching Captive Studs - 827439 - RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Studs
Panel Thickness 0.0591 inch (1.5 mm)
Hole Size 0.2362 inch (6 mm)
View Details