RAF Electronic Hardware Captive Panel Screws Style4 0829-SS

Description
Captive Panel Screws - Style 4
Datasheet
Description
Captive Panel Screws - Style 4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screws Style4 - 0829-SS - RAF Electronic Hardware
Seymour, CT, United States
Captive Panel Screws Style4
0829-SS
Captive Panel Screws Style4 0829-SS
Captive Panel Screws - Style 4

Captive Panel Screws - Style 4

Supplier's Site Datasheet
Captive Panel Screw, Ss, 4-40, 1 ; Thread Size Imperial Raf Electronic Hardware - 27T8479 - Newark, An Avnet Company
Chicago, IL, United States
Captive Panel Screw, Ss, 4-40, 1 ; Thread Size Imperial Raf Electronic Hardware
27T8479
Captive Panel Screw, Ss, 4-40, 1 ; Thread Size Imperial Raf Electronic Hardware 27T8479
CAPTIVE PANEL SCREW, SS, 4-40, 1 "; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:1"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

CAPTIVE PANEL SCREW, SS, 4-40, 1 "; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:1"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Captive Fasteners Captive Fasteners
Product Number 0829-SS 27T8479
Product Name Captive Panel Screws Style4 Captive Panel Screw, Ss, 4-40, 1 ; Thread Size Imperial Raf Electronic Hardware
Captive Fastener Class / Type Captive Screws Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7500 to 0.8750 inch (19.05 to 22.22 mm)
Material Brass
View Details
Self-Clinching Captive Studs - 827439 - RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Studs
Panel Thickness 0.0591 inch (1.5 mm)
Hole Size 0.2362 inch (6 mm)
View Details
Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Screw 6-32 Thread - 8704 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.5000 inch (12.7 mm)
Material Stainless Steel
View Details