RAF Electronic Hardware Captive Panel Screws Style4 0821-SS

Description
Captive Panel Screws - Style 4
Datasheet
Description
Captive Panel Screws - Style 4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screws Style4 - 0821-SS - RAF Electronic Hardware
Seymour, CT, United States
Captive Panel Screws Style4
0821-SS
Captive Panel Screws Style4 0821-SS
Captive Panel Screws - Style 4

Captive Panel Screws - Style 4

Supplier's Site Datasheet
Captive Panel Screw, Ss, 4-40, 0.5 ; Thread Size Imperial Raf Electronic Hardware - 27T8471 - Newark, An Avnet Company
Chicago, IL, United States
Captive Panel Screw, Ss, 4-40, 0.5 ; Thread Size Imperial Raf Electronic Hardware
27T8471
Captive Panel Screw, Ss, 4-40, 0.5 ; Thread Size Imperial Raf Electronic Hardware 27T8471
CAPTIVE PANEL SCREW, SS, 4-40, 0.5 "; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:0.5"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

CAPTIVE PANEL SCREW, SS, 4-40, 0.5 "; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:0.5"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Captive Fasteners Captive Fasteners
Product Number 0821-SS 27T8471
Product Name Captive Panel Screws Style4 Captive Panel Screw, Ss, 4-40, 0.5 ; Thread Size Imperial Raf Electronic Hardware
Captive Fastener Class / Type Captive Screws Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Thumb Screw -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7188 inch (18.26 mm)
Material Brass
View Details
Self-Clinching Captive Studs - 827394 - RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Studs
Panel Thickness 0.0394 inch (1 mm)
Hole Size 0.1969 inch (5 mm)
View Details
Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Screw 8-32 x .718
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7180 inch (18.24 mm)
Material Stainless Steel
View Details