RAF Electronic Hardware Captive Panel Screw, Steel, 3/8, 4-40; Screw Head Style Raf Electronic Hardware 0819-S-5

Description
CAPTIVE PANEL SCREW, STEEL, 3/8", 4-40; Screw Head Style:Pan Head Slotted; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:4.76mm; Fastener Material:Steel; Product Range:- RoHS Compliant: Yes
Description
CAPTIVE PANEL SCREW, STEEL, 3/8", 4-40; Screw Head Style:Pan Head Slotted; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:4.76mm; Fastener Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Captive Panel Screw, part number 24W1080, is a steel fastener designed for applications requiring a secure and captive fastening solution. It features a pan head style with a slotted drive, making it suitable for various assembly tasks. The screw has a thread size of 4-40 and a length of 3/8 inch (approximately 4.76 mm). This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. Its construction from steel provides durability and strength, making it a reliable choice for engineers looking for effective fastening solutions in their projects.

Datasheet Summary
Powered by GS/AI

The Captive Panel Screw, part number 24W1080, is a steel fastener designed for applications requiring a secure and captive fastening solution. It features a pan head style with a slotted drive, making it suitable for various assembly tasks. The screw has a thread size of 4-40 and a length of 3/8 inch (approximately 4.76 mm). This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. Its construction from steel provides durability and strength, making it a reliable choice for engineers looking for effective fastening solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw, Steel, 3/8, 4-40; Screw Head Style Raf Electronic Hardware - 24W1080 - Newark, An Avnet Company
Chicago, IL, United States
Captive Panel Screw, Steel, 3/8, 4-40; Screw Head Style Raf Electronic Hardware
24W1080
Captive Panel Screw, Steel, 3/8, 4-40; Screw Head Style Raf Electronic Hardware 24W1080
CAPTIVE PANEL SCREW, STEEL, 3/8", 4-40; Screw Head Style:Pan Head Slotted; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:4.76mm; Fastener Material:Steel; Product Range:- RoHS Compliant: Yes

CAPTIVE PANEL SCREW, STEEL, 3/8", 4-40; Screw Head Style:Pan Head Slotted; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:4.76mm; Fastener Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Captive Fasteners
Product Number 24W1080
Product Name Captive Panel Screw, Steel, 3/8, 4-40; Screw Head Style Raf Electronic Hardware
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7500 to 0.8750 inch (19.05 to 22.22 mm)
Material Brass
View Details
Self-Clinching Captive Studs - 827445 - RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Studs
Panel Thickness 0.0591 inch (1.5 mm)
Hole Size 0.2362 inch (6 mm)
View Details
Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Screw 6-32 Thread - 8709 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.1870 inch (4.75 mm)
Material Stainless Steel
View Details
2 suppliers