RAF Electronic Hardware Captive Panel Screws Style4 0801-SS

Description
Captive Panel Screws - Style 4
Description
Captive Panel Screws - Style 4
Datasheet
Datasheet Summary
Powered by GS/AI

The Captive Panel Screw Style 4, part number 0801-SS, is constructed from stainless steel, providing durability and resistance to corrosion. It has a length of 3/8" measured from under the head, with a thread size of 2-56. The head diameter is 1/8", making it suitable for applications requiring a compact fastening solution. The screw features no plating and is compliant with RoHS standards. The dimensions include a head height of 0.083", a total length of 5/32", and a screw diameter of 0.061". This product is designed for secure panel attachment in various engineering applications.

Datasheet Summary
Powered by GS/AI

The Captive Panel Screw Style 4, part number 0801-SS, is constructed from stainless steel, providing durability and resistance to corrosion. It has a length of 3/8" measured from under the head, with a thread size of 2-56. The head diameter is 1/8", making it suitable for applications requiring a compact fastening solution. The screw features no plating and is compliant with RoHS standards. The dimensions include a head height of 0.083", a total length of 5/32", and a screw diameter of 0.061". This product is designed for secure panel attachment in various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screws Style4 - 0801-SS - RAF Electronic Hardware
Seymour, CT, United States
Captive Panel Screws Style4
0801-SS
Captive Panel Screws Style4 0801-SS
Captive Panel Screws - Style 4

Captive Panel Screws - Style 4

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Captive Fasteners
Product Number 0801-SS
Product Name Captive Panel Screws Style4
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7500 to 0.8750 inch (19.05 to 22.22 mm)
Material Brass
View Details
Self-Clinching Captive Studs - 827372 - RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Studs
Panel Thickness 0.0394 inch (1 mm)
Hole Size 0.1575 inch (4 mm)
View Details
Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Screw 8-32 x .718
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7180 inch (18.24 mm)
Material Stainless Steel
View Details