Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CAPTIVE FASTENERS
RAF ELECTRONIC HARDWARE
0762-SS -- CAPTIVE PANEL SCREWS STYLE3
RAF Electronic Hardware
Captive Panel Screws Style3
0762-SS
Description
Captive Panel Screws - Style 3
RAF Electronic Hardware
Done
Datasheet
Description
Captive Panel Screws - Style 3
Datasheet
Suppliers
Company
Product
Description
Supplier Links
RAF Electronic Hardware
Seymour, CT, United States
Captive Panel Screws Style3
0762-SS
Captive Panel Screws Style3
0762-SS
Captive Panel Screws - Style 3
Captive Panel Screws - Style 3
Supplier's Site
Datasheet
Technical Specifications
RAF Electronic Hardware
Product Category
Captive Fasteners
Product Number
0762-SS
Product Name
Captive Panel Screws Style3
Captive Fastener Class / Type
Captive Screws
Unlock Full Specs
to access all available technical data
Similar Products
Southco
Captive Screws
12-11-305-14
Specs
Captive Fastener Class / Type
Captive Screws
View Details
RS Components, Ltd.
Self-Clinching Captive Studs
827350
Specs
Captive Fastener Class / Type
Captive Studs
Panel Thickness
0.0394 inch (1 mm)
Hole Size
0.1181 inch (3 mm)
View Details
BRIM Electronics, Inc.
Thumb Screw
Specs
Captive Fastener Class / Type
Captive Screws
Fastener Length
0.7188 inch (18.26 mm)
Material
Brass
View Details
Keystone Electronics Corp.
Captive Screw 6-32 x .593"
2416
Specs
Captive Fastener Class / Type
Captive Screws
Fastener Length
0.5930 inch (15.06 mm)
Material
Stainless Steel
View Details
2
suppliers