RAF Electronic Hardware Captive Panel Screws Style3 0735-B

Description
Captive Panel Screws - Style 3
Description
Captive Panel Screws - Style 3
Datasheet
Datasheet Summary
Powered by GS/AI

Captive Panel Screws Style 3, part number 0735-B, are constructed from brass and feature a length of 1 inch measured from under the head. The screws have a thread size of 1/4-20 and a head diameter of 5/8 inch. They are designed with a knurl TPI of 30 and do not have any plating finish. The product is compliant with RoHS standards. Additional dimensions include a head length of 3/16 inch, a total length of 1 inch, and a screw diameter of 0.175 inches. These specifications make the screws suitable for applications requiring secure fastening with a captive design.

Datasheet Summary
Powered by GS/AI

Captive Panel Screws Style 3, part number 0735-B, are constructed from brass and feature a length of 1 inch measured from under the head. The screws have a thread size of 1/4-20 and a head diameter of 5/8 inch. They are designed with a knurl TPI of 30 and do not have any plating finish. The product is compliant with RoHS standards. Additional dimensions include a head length of 3/16 inch, a total length of 1 inch, and a screw diameter of 0.175 inches. These specifications make the screws suitable for applications requiring secure fastening with a captive design.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screws Style3 - 0735-B - RAF Electronic Hardware
Seymour, CT, United States
Captive Panel Screws Style3
0735-B
Captive Panel Screws Style3 0735-B
Captive Panel Screws - Style 3

Captive Panel Screws - Style 3

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Captive Fasteners
Product Number 0735-B
Product Name Captive Panel Screws Style3
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - 12-12-605-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 1.11 inch (28.2 mm)
Material Steel
View Details
Captive Screws - PF11MF-440-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Captive Nuts - 525149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Nuts
Panel Thickness 0.0197 to 0.0630 inch (0.5000 to 1.6 mm)
Fastener Length 0.4370 inch (11.1 mm)
View Details
Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details