RAF Electronic Hardware Captive Panel Screws Style3 0722-S

Description
Captive Panel Screws - Style 3
Description
Captive Panel Screws - Style 3
Datasheet
Datasheet Summary
Powered by GS/AI

Captive Panel Screws Style 3, part number 0722-S, are constructed from steel and feature a length of 1 inch, measured from under the head. The screws have a thread size of 12-24 and a head diameter of 5/8 inch. They are designed with a knurl TPI of 30 and do not have any plating finish. The product is compliant with RoHS standards. Additional dimensions include a head length of 3/16 inch, a total length of 1 inch, and various other specified tolerances for different measurements. These screws are suitable for applications requiring secure fastening in panel installations.

Datasheet Summary
Powered by GS/AI

Captive Panel Screws Style 3, part number 0722-S, are constructed from steel and feature a length of 1 inch, measured from under the head. The screws have a thread size of 12-24 and a head diameter of 5/8 inch. They are designed with a knurl TPI of 30 and do not have any plating finish. The product is compliant with RoHS standards. Additional dimensions include a head length of 3/16 inch, a total length of 1 inch, and various other specified tolerances for different measurements. These screws are suitable for applications requiring secure fastening in panel installations.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screws Style3 - 0722-S - RAF Electronic Hardware
Seymour, CT, United States
Captive Panel Screws Style3
0722-S
Captive Panel Screws Style3 0722-S
Captive Panel Screws - Style 3

Captive Panel Screws - Style 3

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Captive Fasteners
Product Number 0722-S
Product Name Captive Panel Screws Style3
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - 12-11027-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Material Steel
Finish Zinc Plated; Other; Zinc Immersion Coating
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Self-Clinching Captive Studs - 827401 - RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Studs
Panel Thickness 0.0394 inch (1 mm)
Hole Size 0.1969 inch (5 mm)
View Details
Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details