RAF Electronic Hardware Captive Panel Screws Style2 0566-SS

Description
Captive Panel Screws - Style 2
Description
Captive Panel Screws - Style 2
Datasheet
Datasheet Summary
Powered by GS/AI

The Captive Panel Screw Style 2, part number 0566-SS, is constructed from stainless steel, providing durability and corrosion resistance. It has a length of 1-15/16 inches measured from under the head, with a thread size of 3/8-16. The head diameter is 5/8 inch. This product features a knurl with 30 threads per inch and does not have any plating finish. It is compliant with RoHS standards, making it suitable for environmentally conscious projects. The precise dimensions and material make it a reliable choice for applications requiring secure fastening.

Datasheet Summary
Powered by GS/AI

The Captive Panel Screw Style 2, part number 0566-SS, is constructed from stainless steel, providing durability and corrosion resistance. It has a length of 1-15/16 inches measured from under the head, with a thread size of 3/8-16. The head diameter is 5/8 inch. This product features a knurl with 30 threads per inch and does not have any plating finish. It is compliant with RoHS standards, making it suitable for environmentally conscious projects. The precise dimensions and material make it a reliable choice for applications requiring secure fastening.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screws Style2 - 0566-SS - RAF Electronic Hardware
Seymour, CT, United States
Captive Panel Screws Style2
0566-SS
Captive Panel Screws Style2 0566-SS
Captive Panel Screws - Style 2

Captive Panel Screws - Style 2

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Captive Fasteners
Product Number 0566-SS
Product Name Captive Panel Screws Style2
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - 12-13-504-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.9843 inch (25 mm)
Material Steel
View Details
Captive Nuts - 525133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Nuts
Panel Thickness 0.0197 to 0.0630 inch (0.5000 to 1.6 mm)
Fastener Length 0.4370 inch (11.1 mm)
View Details
Captive Screws -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7500 to 0.8750 inch (19.05 to 22.22 mm)
Material Brass
View Details
Captive Screw 4-40 Thread - 8700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.3750 inch (9.52 mm)
Material Stainless Steel
View Details