RAF Electronic Hardware Captive Panel Screws Style2 0564-S

Description
Captive Panel Screws - Style 2
Description
Captive Panel Screws - Style 2
Datasheet
Datasheet Summary
Powered by GS/AI

Captive Panel Screws Style 2, part number 0564-S, are constructed from steel and measure 1-13/16 inches in length from under the head. The screws feature a thread size of 3/8-16 and a head diameter of 5/8 inch. They have a knurl TPI of 30 and are free from plating, complying with RoHS standards. The dimensions include a head length of 11/16 inch, a shank length of 1-3/16 inches, and a pitch diameter of 0.28 inches. These specifications make the screws suitable for applications requiring secure fastening with a captive design.

Datasheet Summary
Powered by GS/AI

Captive Panel Screws Style 2, part number 0564-S, are constructed from steel and measure 1-13/16 inches in length from under the head. The screws feature a thread size of 3/8-16 and a head diameter of 5/8 inch. They have a knurl TPI of 30 and are free from plating, complying with RoHS standards. The dimensions include a head length of 11/16 inch, a shank length of 1-3/16 inches, and a pitch diameter of 0.28 inches. These specifications make the screws suitable for applications requiring secure fastening with a captive design.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screws Style2 - 0564-S - RAF Electronic Hardware
Seymour, CT, United States
Captive Panel Screws Style2
0564-S
Captive Panel Screws Style2 0564-S
Captive Panel Screws - Style 2

Captive Panel Screws - Style 2

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Captive Fasteners
Product Number 0564-S
Product Name Captive Panel Screws Style2
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Captive Nuts - 525155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Nuts
Panel Thickness 0.0354 to 0.0787 inch (0.9000 to 2 mm)
Fastener Length 0.5000 inch (12.7 mm)
View Details
Captive Screws - 12-13-205-12 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details