RAF Electronic Hardware Captive Panel Screws Style2 0389-SS

Description
Captive Panel Screws - Style 2
Datasheet
Description
Captive Panel Screws - Style 2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screws Style2 - 0389-SS - RAF Electronic Hardware
Seymour, CT, United States
Captive Panel Screws Style2
0389-SS
Captive Panel Screws Style2 0389-SS
Captive Panel Screws - Style 2

Captive Panel Screws - Style 2

Supplier's Site Datasheet
Captive Panel Screw, Ss, 6-32, 0.438 ; Thread Size Imperial Raf Electronic Hardware - 27T8463 - Newark, An Avnet Company
Chicago, IL, United States
Captive Panel Screw, Ss, 6-32, 0.438 ; Thread Size Imperial Raf Electronic Hardware
27T8463
Captive Panel Screw, Ss, 6-32, 0.438 ; Thread Size Imperial Raf Electronic Hardware 27T8463
CAPTIVE PANEL SCREW, SS, 6-32, 0.438 "; Thread Size - Imperial:6-32; Thread Size - Metric:-; Screw Length:0.438"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

CAPTIVE PANEL SCREW, SS, 6-32, 0.438 "; Thread Size - Imperial:6-32; Thread Size - Metric:-; Screw Length:0.438"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Captive Fasteners Captive Fasteners
Product Number 0389-SS 27T8463
Product Name Captive Panel Screws Style2 Captive Panel Screw, Ss, 6-32, 0.438 ; Thread Size Imperial Raf Electronic Hardware
Captive Fastener Class / Type Captive Screws Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Captive Studs - 827439 - RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Studs
Panel Thickness 0.0591 inch (1.5 mm)
Hole Size 0.2362 inch (6 mm)
View Details
Thumb Screw -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7188 inch (18.26 mm)
Material Brass
View Details
Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Screws - HSCB-M3-3ZI - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
View Details