RAF Electronic Hardware Captive Panel Screws Style1 0176-B

Description
Captive Panel Screws - Style 1
Description
Captive Panel Screws - Style 1
Datasheet
Datasheet Summary
Powered by GS/AI

The Captive Panel Screw Style 1, part number 0176-B, is constructed from brass and measures 1 9/16 inches in length from under the head. It features a thread size of 10-32 and a head diameter of 7/16 inches. The screw has a knurl with 30 threads per inch and is RoHS compliant. It does not have any plating finish. The dimensions are precise, with tolerances specified for various measurements, ensuring compatibility in applications requiring captive screws. This product is suitable for projects that demand reliable fastening solutions in electronic hardware.

Datasheet Summary
Powered by GS/AI

The Captive Panel Screw Style 1, part number 0176-B, is constructed from brass and measures 1 9/16 inches in length from under the head. It features a thread size of 10-32 and a head diameter of 7/16 inches. The screw has a knurl with 30 threads per inch and is RoHS compliant. It does not have any plating finish. The dimensions are precise, with tolerances specified for various measurements, ensuring compatibility in applications requiring captive screws. This product is suitable for projects that demand reliable fastening solutions in electronic hardware.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screws Style1 - 0176-B - RAF Electronic Hardware
Seymour, CT, United States
Captive Panel Screws Style1
0176-B
Captive Panel Screws Style1 0176-B
Captive Panel Screws - Style 1

Captive Panel Screws - Style 1

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Captive Fasteners
Product Number 0176-B
Product Name Captive Panel Screws Style1
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Nuts - 525133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Nuts
Panel Thickness 0.0197 to 0.0630 inch (0.5000 to 1.6 mm)
Fastener Length 0.4370 inch (11.1 mm)
View Details
Captive Screws - 12-11-403-12 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details