RAF Electronic Hardware Captive Panel Screws Style1 0112-SS

Description
Captive Panel Screws - Style 1
Datasheet
Description
Captive Panel Screws - Style 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screws Style1 - 0112-SS - RAF Electronic Hardware
Seymour, CT, United States
Captive Panel Screws Style1
0112-SS
Captive Panel Screws Style1 0112-SS
Captive Panel Screws - Style 1

Captive Panel Screws - Style 1

Supplier's Site Datasheet
Captive Panel Screw, Ss, 6-32, 0.781 ; Thread Size Imperial Raf Electronic Hardware - 27T8450 - Newark, An Avnet Company
Chicago, IL, United States
Captive Panel Screw, Ss, 6-32, 0.781 ; Thread Size Imperial Raf Electronic Hardware
27T8450
Captive Panel Screw, Ss, 6-32, 0.781 ; Thread Size Imperial Raf Electronic Hardware 27T8450
CAPTIVE PANEL SCREW, SS, 6-32, 0.781 "; Thread Size - Imperial:6-32; Thread Size - Metric:-; Screw Length:0.781"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

CAPTIVE PANEL SCREW, SS, 6-32, 0.781 "; Thread Size - Imperial:6-32; Thread Size - Metric:-; Screw Length:0.781"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Captive Fasteners Captive Fasteners
Product Number 0112-SS 27T8450
Product Name Captive Panel Screws Style1 Captive Panel Screw, Ss, 6-32, 0.781 ; Thread Size Imperial Raf Electronic Hardware
Captive Fastener Class / Type Captive Screws Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Captive Studs - 827344 - RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Studs
Panel Thickness 0.0394 inch (1 mm)
Hole Size 0.1181 inch (3 mm)
View Details
Captive Screws - PF11M-M3.5-1 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric; Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details
Captive Screws - 12-13-405-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.8622 inch (21.9 mm)
Material Steel
View Details
Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details