RAF Electronic Hardware Captive Panel Screws Style1 0107-SS

Description
Captive Panel Screws - Style 1
Datasheet
Description
Captive Panel Screws - Style 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screws Style1 - 0107-SS - RAF Electronic Hardware
Seymour, CT, United States
Captive Panel Screws Style1
0107-SS
Captive Panel Screws Style1 0107-SS
Captive Panel Screws - Style 1

Captive Panel Screws - Style 1

Supplier's Site Datasheet
Captive Panel Screw, Ss, 6-32, 0.781 ; Thread Size Imperial Raf Electronic Hardware - 27T8445 - Newark, An Avnet Company
Chicago, IL, United States
Captive Panel Screw, Ss, 6-32, 0.781 ; Thread Size Imperial Raf Electronic Hardware
27T8445
Captive Panel Screw, Ss, 6-32, 0.781 ; Thread Size Imperial Raf Electronic Hardware 27T8445
CAPTIVE PANEL SCREW, SS, 6-32, 0.781 "; Thread Size - Imperial:6-32; Thread Size - Metric:-; Screw Length:0.781"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

CAPTIVE PANEL SCREW, SS, 6-32, 0.781 "; Thread Size - Imperial:6-32; Thread Size - Metric:-; Screw Length:0.781"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Captive Fasteners Captive Fasteners
Product Number 0107-SS 27T8445
Product Name Captive Panel Screws Style1 Captive Panel Screw, Ss, 6-32, 0.781 ; Thread Size Imperial Raf Electronic Hardware
Captive Fastener Class / Type Captive Screws Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Captive Studs - 827417 - RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Studs
Panel Thickness 0.0394 inch (1 mm)
Hole Size 0.1969 inch (5 mm)
View Details
Captive Screws -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7500 to 0.8750 inch (19.05 to 22.22 mm)
Material Brass
View Details
Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details