Captive Panel Screws - Style 1
CAPTIVE PANEL SCREW, SS, 4-40, 0.906 "; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:0.906"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes
| RAF Electronic Hardware | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Captive Fasteners | Captive Fasteners |
| Product Number | 0104-SS | 27T8442 |
| Product Name | Captive Panel Screws Style1 | Captive Panel Screw, Ss, 4-40, 0.906 ; Thread Size Imperial Raf Electronic Hardware |
| Captive Fastener Class / Type | Captive Screws | Captive Screws |