MuxLab, Inc. S-Video-Audio Balun Muxlab 500017

Description
S-VIDEO-AUDIO BALUN
Description
S-VIDEO-AUDIO BALUN
Datasheet
Datasheet Summary
Powered by GS/AI

The S-Video-Audio Balun Muxlab (part number 59AC8225) enables the transmission of S-Video and audio signals over unshielded twisted pair (UTP) cable, supporting distances up to 1000 feet (305 meters). This product is designed for use in pairs, facilitating the connection of S-Video equipment without the need for bulky S-Video cables. It is compatible with various devices, including DVD players, VCRs, satellite receivers, and video projectors. The balun features a compact design that simplifies wiring and allows for quicker moves, adds, and changes in installations. It operates with a bandwidth of DC to 6 MHz for S-Video and 20 Hz to 20 KHz for audio, ensuring high-quality signal transmission. The device is constructed from fire-retardant plastic and is rated for operating temperatures between 0 to 55 degrees Celsius, with a storage range of -20 to 85 degrees Celsius and humidity tolerance up to 95%. The S-Video-Audio Balun includes a 6-inch dual RCA jumper cable and supports additional audio cable lengths of up to 12 feet. It is suitable for various applications, including classroom video distribution, commercial audio/video systems, and video conferencing. The product comes with a lifetime warranty, indicating its durability and reliability for long-term use.

Datasheet Summary
Powered by GS/AI

The S-Video-Audio Balun Muxlab (part number 59AC8225) enables the transmission of S-Video and audio signals over unshielded twisted pair (UTP) cable, supporting distances up to 1000 feet (305 meters). This product is designed for use in pairs, facilitating the connection of S-Video equipment without the need for bulky S-Video cables. It is compatible with various devices, including DVD players, VCRs, satellite receivers, and video projectors. The balun features a compact design that simplifies wiring and allows for quicker moves, adds, and changes in installations. It operates with a bandwidth of DC to 6 MHz for S-Video and 20 Hz to 20 KHz for audio, ensuring high-quality signal transmission. The device is constructed from fire-retardant plastic and is rated for operating temperatures between 0 to 55 degrees Celsius, with a storage range of -20 to 85 degrees Celsius and humidity tolerance up to 95%. The S-Video-Audio Balun includes a 6-inch dual RCA jumper cable and supports additional audio cable lengths of up to 12 feet. It is suitable for various applications, including classroom video distribution, commercial audio/video systems, and video conferencing. The product comes with a lifetime warranty, indicating its durability and reliability for long-term use.

Suppliers

Company
Product
Description
Supplier Links
S-Video-Audio Balun Muxlab - 59AC8225 - Newark, An Avnet Company
Chicago, IL, United States
S-Video-Audio Balun Muxlab
59AC8225
S-Video-Audio Balun Muxlab 59AC8225
S-VIDEO-AUDIO BALUN

S-VIDEO-AUDIO BALUN

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59AC8225
Product Name S-Video-Audio Balun Muxlab
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type Edge Card Connector - 80305-4S24P04N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Type Bulkhead Jack - 190422(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details