Murrplastik Systems, Inc. MUPL Strain Relief Mounting Plates 87701024

Description
ZL 140 Strain Relief cable tie down
Description
ZL 140 Strain Relief cable tie down

Suppliers

Company
Product
Description
Supplier Links
MUPL Strain Relief Mounting Plates - 87701024 - Galco Industrial Electronics
Madison Heights, MI, United States
MUPL Strain Relief Mounting Plates
87701024
MUPL Strain Relief Mounting Plates 87701024
ZL 140 Strain Relief cable tie down

ZL 140 Strain Relief cable tie down

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Strain Reliefs
Product Number 87701024
Product Name MUPL Strain Relief Mounting Plates
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1604072-2 - TE Connectivity
Specs
Material Copper
Length 0.8543 inch (21.7 mm)
View Details
Strain Relief Liquid Tight Flex - 85820340 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Gland, Cable; Metric; M 50 x 1.5; 60 mm; 67 mm; 50 mm; Polyamide 6; Neoprene - 70074552 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.969 inch (50 mm)
View Details