Murrplastik Systems, Inc. Bushings, Grommets 87303162

Description
KDP/ZR 63/18, ROUND, SW
Request a Quote Datasheet
Description
KDP/ZR 63/18, ROUND, SW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2160-87303162-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2160-87303162-ND
Bushings, Grommets 2160-87303162-ND
KDP/ZR 63/18, ROUND, SW

KDP/ZR 63/18, ROUND, SW

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2160-87303162-ND
Product Name Bushings, Grommets
Material Plastic; Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 134.417 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-7/8-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7700 inch (19.56 mm)
View Details