Murrplastik Systems, Inc. Bushings, Grommets 87303040

Description
"Rectangular - 4.409"" L x 1.417"" W (112.00mm x 36.00mm) Grommet, Entry Plate Black"
Request a Quote Datasheet
Description
"Rectangular - 4.409"" L x 1.417"" W (112.00mm x 36.00mm) Grommet, Entry Plate Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2160-87303040-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2160-87303040-ND
Bushings, Grommets 2160-87303040-ND
"Rectangular - 4.409"" L x 1.417"" W (112.00mm x 36.00mm) Grommet, Entry Plate Black"

"Rectangular - 4.409"" L x 1.417"" W (112.00mm x 36.00mm) Grommet, Entry Plate Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2160-87303040-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Grommet, Jacketed Wire, .15-.18″ (3.81-4.57mm) Power (no Signal) - NS-150 - Anderson Power Products
Specs
Inside Diameter 0.1799 inch (4.57 mm)
View Details
2 suppliers
Grommet 7x6x36WS-CW WLL ton 158.987 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 1.62 inch (41.27 mm)
View Details