Murrplastik Systems, Inc. Bushings, Grommets 87302072

Description
KDPR/F 40/8 CABLE ENTRY
Request a Quote Datasheet
Description
KDPR/F 40/8 CABLE ENTRY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2160-87302072-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2160-87302072-ND
Bushings, Grommets 2160-87302072-ND
KDPR/F 40/8 CABLE ENTRY

KDPR/F 40/8 CABLE ENTRY

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2160-87302072-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-10-14 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
Grommet, Jacketed Wire, .41-.44″ (10.41-11.18mm) Power (no Signal) - NS-410 - Anderson Power Products
Specs
Inside Diameter 0.4402 inch (11.18 mm)
View Details
2 suppliers
Grommet 7x6x36WS-CW WLL ton 380.98 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LSU60BL - LSU60BL - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 2.38 inch (60.32 mm)
View Details