Murrplastik Systems, Inc. Bushings, Grommets 87301355

Description
KDP/X 24/17 CABLE ENTRY PLATE
Request a Quote Datasheet
Description
KDP/X 24/17 CABLE ENTRY PLATE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2160-87301355-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2160-87301355-ND
Bushings, Grommets 2160-87301355-ND
KDP/X 24/17 CABLE ENTRY PLATE

KDP/X 24/17 CABLE ENTRY PLATE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2160-87301355-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-8-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Grommet, Jacketed Wire, .31-.34″ (7.87-8.64mm) Power (no Signal) - NS-310 - Anderson Power Products
Specs
Inside Diameter 0.3402 inch (8.64 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 380.98 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (ANTIQUE BRASS) - CHC-S26DB - CHC-S26DB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.6875 inch (17.46 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details