Murrplastik Systems, Inc. Bushings, Grommets 87171830

Description
"Frame Grommet, Split 0.472"" ~ 0.512"" (12.00mm ~ 13.00mm) Black"
Request a Quote
Description
"Frame Grommet, Split 0.472"" ~ 0.512"" (12.00mm ~ 13.00mm) Black"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2160-87171830-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2160-87171830-ND
Bushings, Grommets 2160-87171830-ND
"Frame Grommet, Split 0.472"" ~ 0.512"" (12.00mm ~ 13.00mm) Black"

"Frame Grommet, Split 0.472"" ~ 0.512"" (12.00mm ~ 13.00mm) Black"

Buy Now

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2160-87171830-ND
Product Name Bushings, Grommets
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 186.553 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 1367130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.3937 inch (10 mm)
Groove Width 0.0394 inch (1 mm)
View Details
Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommets - AN931-12-23 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details