Murrplastik Systems, Inc. Bushings, Grommets 87171226

Description
"Frame Grommet, Split 0.394"" ~ 0.433"" (10.00mm ~ 11.00mm) Black"
Request a Quote Datasheet
Description
"Frame Grommet, Split 0.394"" ~ 0.433"" (10.00mm ~ 11.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2160-87171226-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2160-87171226-ND
Bushings, Grommets 2160-87171226-ND
"Frame Grommet, Split 0.394"" ~ 0.433"" (10.00mm ~ 11.00mm) Black"

"Frame Grommet, Split 0.394"" ~ 0.433"" (10.00mm ~ 11.00mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2160-87171226-ND
Product Name Bushings, Grommets
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 290.326 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 1366812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.1181 inch (3 mm)
Groove Width 0.0787 inch (2 mm)
View Details
Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN930-2 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details