Murrplastik Systems, Inc. MUPL Wire Markers 86301888

Description
BZS/F 15 1000 K Black
Description
BZS/F 15 1000 K Black

Suppliers

Company
Product
Description
Supplier Links
MUPL Wire Markers - 86301888 - Galco Industrial Electronics
Madison Heights, MI, United States
MUPL Wire Markers
86301888
MUPL Wire Markers 86301888
BZS/F 15 1000 K Black

BZS/F 15 1000 K Black

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Wire Markers and Cable Markers
Product Number 86301888
Product Name MUPL Wire Markers
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Split Sleeve Cable Marker - 88162 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 0.090 inch (2.29 mm)
View Details