Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE MARKERS AND CABLE MARKERS
MURRPLASTIK SYSTEMS, INC.
86282410 -- MARKERS
Murrplastik Systems, Inc.
Markers
86282410
Description
KSB 52X15 PP-V0: YELLOW-KSB 52X1
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
KSB 52X15 PP-V0: YELLOW-KSB 52X1
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Markers
2160-86282410-ND
Markers
2160-86282410-ND
KSB 52X15 PP-V0: YELLOW-KSB 52X1
KSB 52X15 PP-V0: YELLOW-KSB 52X1
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Wire Markers and Cable Markers
Product Number
2160-86282410-ND
Product Name
Markers
Material
Polypropylene (PP)
Unlock Full Specs
to access all available technical data
Similar Products
BRIM Electronics, Inc.
Brim/TY Marker Identification Nylon Wire Ties
110M
Specs
Wire & Cable Markers
Wire Tie
Material
Polyamide / Nylon®
Diameter
0.750 inch (19.05 mm)
View Details
RS Components, Ltd.
Cable Markers
537235
Specs
Diameter
0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Polyonics
Wire Marking Label Materials
Specs
Wire & Cable Markers
Pre-printed Markers
Material
Polyamide / Nylon®
View Details
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Split Sleeve Cable Marker
88184
Specs
Wire & Cable Markers
Pre-printed Markers
Material
PVC
Diameter
1.375 inch (34.92 mm)
View Details