Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
COMPRESSION SPRINGS
MURRPLASTIK SYSTEMS, INC.
83692723 -- COMPRESSION, TAPERED SPRINGS
Murrplastik Systems, Inc.
Compression, Tapered Springs
83692723
Description
"SPRING STEEL 2.760"" 11.420"""
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"SPRING STEEL 2.760"" 11.420"""
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Compression, Tapered Springs
2160-83692723-ND
Compression, Tapered Springs
2160-83692723-ND
"SPRING STEEL 2.760"" 11.420"""
"SPRING STEEL 2.760"" 11.420"""
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Compression Springs
Product Number
2160-83692723-ND
Product Name
Compression, Tapered Springs
Coil Shape
Conical
Unlock Full Specs
to access all available technical data
Similar Products
Coiling Technologies, Inc.
Custom Die Springs
Specs
Coil Shape
(Die Spring)
Spring Pitch
Constant Pitch
View Details
Zhejiang Lisheng Spring Co., Ltd.
Multi Turn Wave Springs 17-7PH
LM45-M2
Specs
Material
Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire); Nickey Alloy; Copper Base Alloy
Coil Shape
Wave
Spring Pitch
Constant Pitch
View Details
RS Components, Ltd.
Compression Springs
751629
Specs
Outer Diameter
0.5315 inch (13.5 mm)
Wire diameter
0.0394 inch (1 mm)
Free length
2.19 inch (55.5 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
13mm Outside diameter, 30mm Free Length, Helical Compression Spring
S78CSYM150160030
Specs
Material
Stainless Steel
Coil Shape
Straight
Base Unit System
Metric Design
View Details